| • | High Accuracy Industrial Applications |
| • | 5-Point NIST Traceable Calibration (in Tension) Included |
| • | 0.25% Interchangeability |
| • | Lightweight Aluminum Construction Ranges to 1000 lb |
| • | Rugged Stainless Steel on Upper Ranges |
| • | Load Buttons and Rod Ends Available |
S-BEAM LOAD CELL, TENSION, 0.03
HIGH ACCURACY S-BEAM LOAD CELL
SENSOR, LOAD CELL, 3K LB, 3MV/V; Load Capacity:3000lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCR-3K | 5880-LCR-3K-ND | LCR-3K | 04X5626 |
| Product Name | High Accuracy S Beam Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Sensor, Load Cell, 3K Lb, 3Mv/v; Load Capacity Omega |
| Force Rating | 3000 lbs (1361 kg) | 3000 lbs (1361 kg) | ||
| Accuracy | -0.03 to 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |