OMEGA Engineering, Inc. Mini Low Profile Tension Link Load Cell LCM703-500

Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet
Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Tension Link Load Cell - LCM703-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LCM703-500
Mini Low Profile Tension Link Load Cell LCM703-500
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LCM703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCM703-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM703-500-ND
Force Sensors, Load Cells - Industrial 5880-LCM703-500-ND
LCM703-500

LCM703-500

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM703-500
Force Sensors & Load Cells LCM703-500
LOAD CELL

LOAD CELL

Buy Now
Load Cell, 1102Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega - 69AH8149 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 1102Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega
69AH8149
Load Cell, 1102Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega 69AH8149
LOAD CELL, 1102LB, 15VDC, -40 TO 82DEG C ROHS COMPLIANT: YES

LOAD CELL, 1102LB, 15VDC, -40 TO 82DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM703-500 5880-LCM703-500-ND LCM703-500 69AH8149
Product Name Mini Low Profile Tension Link Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 1102Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega
Force Rating 5000 lbs (2268 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Link; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model D Through-Hole Compression Load Cell - SLC-D00100 - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details