OMEGA Engineering, Inc. Load Washer For Bolt Compression Forces LCWD-500

Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet
Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Washer For Bolt Compression Forces - LCWD-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Washer For Bolt Compression Forces
LCWD-500
Load Washer For Bolt Compression Forces LCWD-500
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
•Ranges to 200,000 lb
•Compact Design
•Spherical Washers Included
•Load Buttons Included
•Recommend Use of Spherical Washers When Used with Bolts
•Recommend Use of Load Button When Used as Compression Load Cell
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCWD-500
Force Sensors & Load Cells LCWD-500
Load Cells: Load washers

Load Cells: Load washers

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCWD-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCWD-500-ND
Force Sensors, Load Cells - Industrial 5880-LCWD-500-ND
LOAD WASHER, COMPRESSION, 0.5 %

LOAD WASHER, COMPRESSION, 0.5 %

Buy Now Datasheet
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5509 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5509
Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5509
COMPRESSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCWD-500 LCWD-500 5880-LCWD-500-ND 31AC5509
Product Name Load Washer For Bolt Compression Forces Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Load Pin Bobbin - SCP-1.250-S - Strainsert
Specs
Force Rating 22000 lbs (9977 kg)
Package Load Pin
View Details
Model 45 Tension/Compression Universal Load Cell - SLC45/000500 - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details