| • | High Accuracy Industrial Applications |
| • | 5-Point NIST Traceable Calibration (in Tension) Included |
| • | 0.25% Interchangeability |
| • | Lightweight Aluminum Construction Ranges to 1000 lb |
| • | Rugged Stainless Steel on Upper Ranges |
| • | Load Buttons and Rod Ends Available |
HIGH ACCURACY S-BEAM LOAD CELL
SENSOR, LOAD CELL, 100LB, 3MV/V; Load Capacity:100lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCR-100 | LCR-100 | 5880-LCR-100-ND | 04X5620 |
| Product Name | High Accuracy S Beam Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Sensor, Load Cell, 100Lb, 3Mv/v; Load Capacity Omega |
| Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.35 kg) | ||
| Accuracy | -0.03 to 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |