OMEGA Engineering, Inc. Miniature Load Cell LCMGD-80KN

Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Load Cell - LCMGD-80KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Load Cell
LCMGD-80KN
Miniature Load Cell LCMGD-80KN
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMGD-80KN
Force Sensors & Load Cells LCMGD-80KN
SUB-MINI LOAD CELL

SUB-MINI LOAD CELL

Buy Now
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega - 73AJ8017 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
73AJ8017
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega 73AJ8017
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMGD-80KN LCMGD-80KN 73AJ8017
Product Name Miniature Load Cell Force Sensors & Load Cells Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
Force Rating 80000 lbs (36281 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details