OMEGA Engineering, Inc. Submini Tension/Compression Load Cell LCM201-500N

Description
OMEGA’s LCM201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 19 mm (0.75”) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LCM201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet
Description
OMEGA’s LCM201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 19 mm (0.75”) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LCM201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submini Tension/Compression Load Cell - LCM201-500N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submini Tension/Compression Load Cell
LCM201-500N
Submini Tension/Compression Load Cell LCM201-500N
OMEGA’s LCM201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 19 mm (0.75”) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LCM201 delivers high accuracy and long term reliability in a subminiature package.

OMEGA’s LCM201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 19 mm (0.75”) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LCM201 delivers high accuracy and long term reliability in a subminiature package.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCM201-500N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM201-500N-ND
Force Sensors, Load Cells - Industrial 5880-LCM201-500N-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM201-500N
Force Sensors & Load Cells LCM201-500N
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Load Cell, 112Lb, 15Vdc, -54 To 121Deg C Rohs Compliant Omega - 69AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 112Lb, 15Vdc, -54 To 121Deg C Rohs Compliant Omega
69AH8140
Load Cell, 112Lb, 15Vdc, -54 To 121Deg C Rohs Compliant Omega 69AH8140
LOAD CELL, 112LB, 15VDC, -54 TO 121DEG C ROHS COMPLIANT: YES

LOAD CELL, 112LB, 15VDC, -54 TO 121DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM201-500N 5880-LCM201-500N-ND LCM201-500N 69AH8140
Product Name Submini Tension/Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 112Lb, 15Vdc, -54 To 121Deg C Rohs Compliant Omega
Force Rating 500 lbs (227 kg) 112 lbs (50.99 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers