OMEGA Engineering, Inc.
Low Profile Tension/Compression Cell
LCHD-5
Description
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
Request a Quote
Email Supplier
Datasheet
Description
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
Request a Quote
Email Supplier
Datasheet
Suppliers
Low Profile Tension/Compression Cell
LCHD-5
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
|
| • | 0.25% Interchangeability for Scale Applications |
| • | All Stainless Steel Construction |
| • | Rugged Heavy Duty Design |
| • | High Accuracy |
| • | Low Profile For Easy Installation |
| • | NIST Traceable Calibration, Certificate Supplied |
|
Buy Now
Datasheet
Force Sensors & Load Cells
LCHD-5
Buy Now
Technical Specifications
|
Product Category
|
Force and Load Sensors |
Force and Load Sensors |
|
Product Number
|
LCHD-5 |
LCHD-5 |
|
Product Name
|
Low Profile Tension/Compression Cell |
Force Sensors & Load Cells |
|
Force Rating
|
5 lbs (2.27 kg)
|
|
|
Accuracy
|
-0.20 to 0.20 ±% Full Scale
|
|
|
Force Measured
|
Tension; Compression
|
|
|
Package
|
Donut / Washer
|
|
|
Output
|
Analog Voltage
|
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
6613 lbs (2999 kg)
Force Measured
Tension
Device
Gauge / Indicator
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
1000 to 10000 lbs (454 to 4535 kg)
Force Measured
Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 899 lbs (0.0 to 408 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
11.24 lbs (5.1 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers