OMEGA Engineering, Inc. 19mm Dia. Mini Compression Load Cell LCM302-2KN

Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19mm Dia. Mini Compression Load Cell - LCM302-2KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
19mm Dia. Mini Compression Load Cell
LCM302-2KN
19mm Dia. Mini Compression Load Cell LCM302-2KN
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM302-2KN
Force Sensors & Load Cells LCM302-2KN
COMPRESSION LOAD CELL

COMPRESSION LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM302-2KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM302-2KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM302-2KN-ND
LCM302-2KN

LCM302-2KN

Buy Now Datasheet
Load Cell, 450Lb, 15Vdc, -54 To 107Deg C Rohs Compliant Omega - 69AH8142 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 450Lb, 15Vdc, -54 To 107Deg C Rohs Compliant Omega
69AH8142
Load Cell, 450Lb, 15Vdc, -54 To 107Deg C Rohs Compliant Omega 69AH8142
LOAD CELL, 450LB, 15VDC, -54 TO 107DEG C ROHS COMPLIANT: YES

LOAD CELL, 450LB, 15VDC, -54 TO 107DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM302-2KN LCM302-2KN 5880-LCM302-2KN-ND 69AH8142
Product Name 19mm Dia. Mini Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cell, 450Lb, 15Vdc, -54 To 107Deg C Rohs Compliant Omega
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 43 Compression Load Cell - SLC43/000100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-B-D150 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 10000 to 40000 lbs (4535 to 18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details