OMEGA Engineering, Inc. Subminiature Industrial Load Cell LCMKD-100N

Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Industrial Load Cell - LCMKD-100N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Industrial Load Cell
LCMKD-100N
Subminiature Industrial Load Cell LCMKD-100N
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMKD-100N
Force Sensors & Load Cells LCMKD-100N
SUBMINI INDUSTIAL LOAD CELL

SUBMINI INDUSTIAL LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCMKD-100N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMKD-100N-ND
Force Sensors, Load Cells - Industrial 5880-LCMKD-100N-ND
INDUSTRIAL SUBMINIATURE LOAD CEL

INDUSTRIAL SUBMINIATURE LOAD CEL

Buy Now Datasheet
Load Cell, 2Mv/v, 22.5Lb, 5Vdc Rohs Compliant Omega - 73AJ8029 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv/v, 22.5Lb, 5Vdc Rohs Compliant Omega
73AJ8029
Load Cell, 2Mv/v, 22.5Lb, 5Vdc Rohs Compliant Omega 73AJ8029
LOAD CELL, 2MV/V, 22.5LB, 5VDC ROHS COMPLIANT: YES

LOAD CELL, 2MV/V, 22.5LB, 5VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMKD-100N LCMKD-100N 5880-LCMKD-100N-ND 73AJ8029
Product Name Subminiature Industrial Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cell, 2Mv/v, 22.5Lb, 5Vdc Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg) 220 lbs (100 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers