OMEGA Engineering, Inc. Low Profile Tension/Compression Cell LCHD-4K

Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet
Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tension/Compression Cell - LCHD-4K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Tension/Compression Cell
LCHD-4K
Low Profile Tension/Compression Cell LCHD-4K
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
•0.25% Interchangeability for Scale Applications
•All Stainless Steel Construction
•Rugged Heavy Duty Design
•High Accuracy
•Low Profile For Easy Installation
•NIST Traceable Calibration, Certificate Supplied
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCHD-4K
Force Sensors & Load Cells LCHD-4K
LOW PROFILE LOAD CELL

LOW PROFILE LOAD CELL

Buy Now
Load Cells, Pancake Style Lch Rohs Compliant Omega - 73AJ7976 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Pancake Style Lch Rohs Compliant Omega
73AJ7976
Load Cells, Pancake Style Lch Rohs Compliant Omega 73AJ7976
LOAD CELLS, PANCAKE STYLE LCH ROHS COMPLIANT: NO

LOAD CELLS, PANCAKE STYLE LCH ROHS COMPLIANT: NO

Supplier's Site
Load Cell - 217452459 - Radwell International
Willingboro, NJ, United States
Load Cell
217452459
Load Cell 217452459
LOAD CELL, PANCAKE STYLE, 4K CAPACITY, 10 VDC. FREE 2 YEAR RADWELL WARRANTY

LOAD CELL, PANCAKE STYLE, 4K CAPACITY, 10 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCHD-4K LCHD-4K 73AJ7976 217452459
Product Name Low Profile Tension/Compression Cell Force Sensors & Load Cells Load Cells, Pancake Style Lch Rohs Compliant Omega Load Cell
Force Rating 4000 lbs (1814 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single Point load cell PW15PH C6MR 50kg - 1-PW15PHC6/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20022060-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 1113693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details