The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
INDUSTRIAL MINIATURE LOAD CELL,
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCMGD-2KN | LCMGD-2KN | 5880-LCMGD-2KN-ND |
| Product Name | Miniature Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 2000 lbs (907 kg) | 450 lbs (204 kg) | |
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||
| Force Measured | Compression | ||
| Package | Pancake; Miniature | Miniature | |
| Output | Analog Voltage |