Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity and stability. Temperature compensation is located on a miniature circuit board in the cable. These cells are designed to be mounted on a smooth, flat surface.
TOP HAT STYLE COMPRESSION LOAD
LCM307-5KN
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM307-5KN | LCM307-5KN | 5880-LCM307-5KN-ND |
| Product Name | Miniature High-Capacity Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 5 lbs (2.27 kg) | ||
| Accuracy | -0.75 to 0.75 ±% Full Scale | ||
| Force Measured | Compression | Compression | |
| Package | Miniature | ||
| Output | Analog Voltage |