Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
SUBMINI INDUSTRIAL LOAD CELL
INDUSTRIAL SUBMINIATURE LOAD CEL
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCMKD-200N | LCMKD-200N | 5880-LCMKD-200N-ND |
| Product Name | Subminiature Industrial Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 200 lbs (90.7 kg) | 44.96 lbs (20.39 kg) | |
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||
| Force Measured | Compression | ||
| Package | Pancake; Miniature | Miniature | |
| Output | Analog Voltage |