Cypress Semiconductor Corp. Memory - SRAM - CY7C1069G30-10BVXI CY7C1069G30-10BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867661-CY7C1069G30-1 0BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1069G30-10B VXI, CY7C1069G30-10BVXI-N D, 428-3549
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867661-CY7C1069G30-1 0BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1069G30-10B VXI, CY7C1069G30-10BVXI-N D, 428-3549
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1069G30-10BVXI - 867661-CY7C1069G30-10BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1069G30-10BVXI
867661-CY7C1069G30-10BVXI
Memory - SRAM - CY7C1069G30-10BVXI 867661-CY7C1069G30-10BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867661-CY7C1069G30-1 0BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1069G30-10B VXI, CY7C1069G30-10BVXI-N D, 428-3549

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867661-CY7C1069G30-10BVXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 48-VFBGA (6x8)
Package: 48-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1069
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY7C1069G30-10BVXI, CY7C1069G30-10BVXI-ND, 428-3549

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1069G30-10BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1069G30-10BVXI
Integrated Circuits (ICs) - Memory CY7C1069G30-10BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867661-CY7C1069G30-10BVXI CY7C1069G30-10BVXI
Product Name Memory - SRAM - CY7C1069G30-10BVXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details