Cypress Semiconductor Corp. Memory - RAM - CY7C1069AV33-10ZXI CY7C1069AV33-10ZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164863-CY7C1069AV33 -10ZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZI; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164863-CY7C1069AV33 -10ZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZI; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1069AV33-10ZXI - 1164863-CY7C1069AV33-10ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1069AV33-10ZXI
1164863-CY7C1069AV33-10ZXI
Memory - RAM - CY7C1069AV33-10ZXI 1164863-CY7C1069AV33-10ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164863-CY7C1069AV33 -10ZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZI; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164863-CY7C1069AV33-10ZXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1069AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF; uPD4416008G5-A15-9JF-A; CY7C1069AV33-10ZI;
Introduction Date: August 30, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1069AV33-10ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1069AV33-10ZXI
Integrated Circuits (ICs) - Memory - Memory CY7C1069AV33-10ZXI
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164863-CY7C1069AV33-10ZXI CY7C1069AV33-10ZXI CY7C1069AV33-10ZXI
Product Name Memory - RAM - CY7C1069AV33-10ZXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 05523-770/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71V016SA15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details