Cypress Semiconductor Corp. Memory - SRAM - CY7C1061AV33-12ZXI CY7C1061AV33-12ZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916380-CY7C1061AV33- 12ZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 12 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1061 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916380-CY7C1061AV33- 12ZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 12 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1061 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1061AV33-12ZXI - 916380-CY7C1061AV33-12ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1061AV33-12ZXI
916380-CY7C1061AV33-12ZXI
Memory - SRAM - CY7C1061AV33-12ZXI 916380-CY7C1061AV33-12ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916380-CY7C1061AV33- 12ZXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 12 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1061 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916380-CY7C1061AV33-12ZXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 12 ns 54-TSOP II
Package: Tray
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1061
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1061AV33-12ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1061AV33-12ZXI
Integrated Circuits (ICs) - Memory CY7C1061AV33-12ZXI
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916380-CY7C1061AV33-12ZXI CY7C1061AV33-12ZXI
Product Name Memory - SRAM - CY7C1061AV33-12ZXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers