Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916388-CY7C1062DV33-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (512K x 32) Parallel 10 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1062
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: CY7C1062DV33-10BGI-N
IC SRAM 16MBIT PARALLEL 119PBGA
IC SRAM 16MBIT PARALLEL 119PBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 916388-CY7C1062DV33-10BGI | CY7C1062DV33-10BGI | CY7C1062DV33-10BGI |
| Product Name | Memory - SRAM - CY7C1062DV33-10BGI | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 119-PBGA (14x22) | BGA | 119-BGA |
| Cycle Time | 10 ns |