Cypress Semiconductor Corp. Memory CY7C1061GN30-10BVXI

Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1061GN30-10BVXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-VFBGA (6x8)

Buy Now Datasheet
Memory - RAM - CY7C1061GN30-10BVXI - 811196-CY7C1061GN30-10BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1061GN30-10BVXI
811196-CY7C1061GN30-10BVXI
Memory - RAM - CY7C1061GN30-10BVXI 811196-CY7C1061GN30-10BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811196-CY7C1061GN30- 10BVXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY7C1061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811196-CY7C1061GN30-10BVXI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 10ns
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
Part Number Series: CY7C1061

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1061GN30-10BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1061GN30-10BVXI
Integrated Circuits (ICs) - Memory CY7C1061GN30-10BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1061GN30-10BVXI-ND 811196-CY7C1061GN30-10BVXI CY7C1061GN30-10BVXI
Product Name Memory Memory - RAM - CY7C1061GN30-10BVXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits
Package Type 48-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - 448-CY14B116N-ZSP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details