Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013521-CY7C1069DV33-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Family Name: CY7C1069DV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF
Introduction Date: July 13, 1996
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
IC SRAM 16MBIT PAR 54TSOP II
IC SRAM 16MBIT PAR 54TSOP II
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 013521-CY7C1069DV33-10ZSXI | CY7C1069DV33-10ZSXI | CY7C1069DV33-10ZSXI | CY7C1069DV33-10ZSXI |
| Product Name | Memory - SRAM - CY7C1069DV33-10ZSXI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 54-TSOP II | 54-TSOP (0.400\", 10.16mm Width) | 54-TSOP (0.400", 10.16mm Width) |