Cypress Semiconductor Corp. Memory - SRAM - CY7C1069DV33-10ZSXIT CY7C1069DV33-10ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916390-CY7C1069DV33- 10ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916390-CY7C1069DV33- 10ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1069DV33-10ZSXIT - 916390-CY7C1069DV33-10ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1069DV33-10ZSXIT
916390-CY7C1069DV33-10ZSXIT
Memory - SRAM - CY7C1069DV33-10ZSXIT 916390-CY7C1069DV33-10ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916390-CY7C1069DV33- 10ZSXIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916390-CY7C1069DV33-10ZSXIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10 ns 54-TSOP II
Package: Reel - TR
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1069
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1069DV33-10ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1069DV33-10ZSXIT
Integrated Circuits (ICs) - Memory CY7C1069DV33-10ZSXIT
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916390-CY7C1069DV33-10ZSXIT CY7C1069DV33-10ZSXIT
Product Name Memory - SRAM - CY7C1069DV33-10ZSXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details