Cypress Semiconductor Corp. Memory - RAM - CY7C106D-10VXI CY7C106D-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164867-CY7C106D-10V XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (256K x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C106D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): HM624256ALJP-35; HM624256ALJP-25TR; HM624256AJP-25; Introduction Date: July 25, 1996 ECCN: 3A991.b.2.b Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164867-CY7C106D-10V XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (256K x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C106D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): HM624256ALJP-35; HM624256ALJP-25TR; HM624256AJP-25; Introduction Date: July 25, 1996 ECCN: 3A991.b.2.b Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C106D-10VXI - 1164867-CY7C106D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C106D-10VXI
1164867-CY7C106D-10VXI
Memory - RAM - CY7C106D-10VXI 1164867-CY7C106D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164867-CY7C106D-10V XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (256K x 4) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C106D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): HM624256ALJP-35; HM624256ALJP-25TR; HM624256AJP-25; Introduction Date: July 25, 1996 ECCN: 3A991.b.2.b Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164867-CY7C106D-10VXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (256K x 4)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C106D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): HM624256ALJP-35; HM624256ALJP-25TR; HM624256AJP-25;
Introduction Date: July 25, 1996
ECCN: 3A991.b.2.b
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C106D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C106D-10VXI
Integrated Circuits (ICs) - Memory CY7C106D-10VXI
IC SRAM 1MBIT PARALLEL 28SOJ

IC SRAM 1MBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164867-CY7C106D-10VXI CY7C106D-10VXI
Product Name Memory - RAM - CY7C106D-10VXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 51-36399Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers