Cypress Semiconductor Corp. Memory CY7C107D-10VXI

Description
SRAM - Asynchronous Memory IC 1Mb (1M x 1) Parallel 10ns 28-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (1M x 1) Parallel 10ns 28-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C107D-10VXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (1M x 1) Parallel 10ns 28-SOJ

SRAM - Asynchronous Memory IC 1Mb (1M x 1) Parallel 10ns 28-SOJ

Buy Now Datasheet
Memory - RAM - CY7C107D-10VXI - 1164870-CY7C107D-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C107D-10VXI
1164870-CY7C107D-10VXI
Memory - RAM - CY7C107D-10VXI 1164870-CY7C107D-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164870-CY7C107D-10V XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (1M x 1) Access Time: 10ns Family Name: CY7C107D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 28-SOJ Alternative Parts (Cross-Reference): MT5C1001F-20/883C; MT5C1001EC-20L/883C; MT5C1001EC-45/XT; Introduction Date: November 22, 2004 ECCN: 3A991.b.2.b Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164870-CY7C107D-10VXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (1M x 1)
Access Time: 10ns
Family Name: CY7C107D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): MT5C1001F-20/883C; MT5C1001EC-20L/883C; MT5C1001EC-45/XT;
Introduction Date: November 22, 2004
ECCN: 3A991.b.2.b
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C107D-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C107D-10VXI
Integrated Circuits (ICs) - Memory CY7C107D-10VXI
IC SRAM 1MBIT PARALLEL 28SOJ

IC SRAM 1MBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C107D-10VXI-ND 1164870-CY7C107D-10VXI CY7C107D-10VXI
Product Name Memory Memory - RAM - CY7C107D-10VXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits
Package Type "28-BSOJ (0.400"", 10.16mm Width)" SOJ
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71V3557S80PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8 ns
Density 4500 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details