Cypress Semiconductor Corp. Memory - SRAM - CY7C109B-20ZXC CY7C109B-20ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772089-CY7C109B-20ZX C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C109B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): IS62C1024L-55T-TR; AS7C1024B-20TI N; AS7C1024B-20TI; AS7C1024B-20TC; Introduction Date: September 10, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772089-CY7C109B-20ZX C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C109B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): IS62C1024L-55T-TR; AS7C1024B-20TI N; AS7C1024B-20TI; AS7C1024B-20TC; Introduction Date: September 10, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C109B-20ZXC - 772089-CY7C109B-20ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C109B-20ZXC
772089-CY7C109B-20ZXC
Memory - SRAM - CY7C109B-20ZXC 772089-CY7C109B-20ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772089-CY7C109B-20ZX C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: CY7C109B Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): IS62C1024L-55T-TR; AS7C1024B-20TI N; AS7C1024B-20TI; AS7C1024B-20TC; Introduction Date: September 10, 1999 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772089-CY7C109B-20ZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: CY7C109B
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP I
Alternative Parts (Cross-Reference): IS62C1024L-55T-TR; AS7C1024B-20TI N; AS7C1024B-20TI; AS7C1024B-20TC;
Introduction Date: September 10, 1999
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C109B-20ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C109B-20ZXC
Integrated Circuits (ICs) - Memory CY7C109B-20ZXC
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772089-CY7C109B-20ZXC CY7C109B-20ZXC
Product Name Memory - SRAM - CY7C109B-20ZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - A2C00062738 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers