Cypress Semiconductor Corp. Memory - RAM - CY7C1071DV33-12BAXI CY7C1071DV33-12BAXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164868-CY7C1071DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 12ns Family Name: CY7C1071DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): IS61WV204816BLL-10BL I; IS61WV204816BLL-10BI ; IS61WV204816BLL-10BL ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164868-CY7C1071DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 12ns Family Name: CY7C1071DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): IS61WV204816BLL-10BL I; IS61WV204816BLL-10BI ; IS61WV204816BLL-10BL ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1071DV33-12BAXI - 1164868-CY7C1071DV33-12BAXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1071DV33-12BAXI
1164868-CY7C1071DV33-12BAXI
Memory - RAM - CY7C1071DV33-12BAXI 1164868-CY7C1071DV33-12BAXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164868-CY7C1071DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 12ns Family Name: CY7C1071DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): IS61WV204816BLL-10BL I; IS61WV204816BLL-10BI ; IS61WV204816BLL-10BL ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164868-CY7C1071DV33-12BAXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 12ns
Family Name: CY7C1071DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x9.5)
Alternative Parts (Cross-Reference): IS61WV204816BLL-10BLI; IS61WV204816BLL-10BI; IS61WV204816BLL-10BL;
Introduction Date: July 13, 1996
ECCN: 3A991.b.2.b
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1071DV33-12BAXI
Integrated Circuits (ICs) - Memory - Memory CY7C1071DV33-12BAXI
IC SRAM 32MBIT PARALLEL 48FBGA

IC SRAM 32MBIT PARALLEL 48FBGA

Supplier's Site
IC SRAM 32MBIT PARALLEL 48FBGA

IC SRAM 32MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164868-CY7C1071DV33-12BAXI CY7C1071DV33-12BAXI CY7C1071DV33-12BAXI
Product Name Memory - RAM - CY7C1071DV33-12BAXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers