Cypress Semiconductor Corp. Memory - RAM - CY7C1069AV33-12ZXC CY7C1069AV33-12ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164864-CY7C1069AV33 -12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-12ZCT; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164864-CY7C1069AV33 -12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-12ZCT; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1069AV33-12ZXC - 1164864-CY7C1069AV33-12ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1069AV33-12ZXC
1164864-CY7C1069AV33-12ZXC
Memory - RAM - CY7C1069AV33-12ZXC 1164864-CY7C1069AV33-12ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164864-CY7C1069AV33 -12ZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-12ZCT; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164864-CY7C1069AV33-12ZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: CY7C1069AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF; uPD4416008G5-A15-9JF-A; CY7C1069AV33-12ZCT;
Introduction Date: August 30, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1069AV33-12ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1069AV33-12ZXC
Integrated Circuits (ICs) - Memory CY7C1069AV33-12ZXC
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164864-CY7C1069AV33-12ZXC CY7C1069AV33-12ZXC
Product Name Memory - RAM - CY7C1069AV33-12ZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details