Cypress Semiconductor Corp. Memory - SRAM - CY7C1069AV33-10ZXC CY7C1069AV33-10ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013520-CY7C1069AV33- 10ZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Family Name: CY7C1069AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZCT; CY7C1069AV33-10ZC; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013520-CY7C1069AV33- 10ZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Family Name: CY7C1069AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZCT; CY7C1069AV33-10ZC; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1069AV33-10ZXC - 013520-CY7C1069AV33-10ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1069AV33-10ZXC
013520-CY7C1069AV33-10ZXC
Memory - SRAM - CY7C1069AV33-10ZXC 013520-CY7C1069AV33-10ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013520-CY7C1069AV33- 10ZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Family Name: CY7C1069AV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF ; uPD4416008G5-A15-9JF -A; CY7C1069AV33-10ZCT; CY7C1069AV33-10ZC; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013520-CY7C1069AV33-10ZXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Family Name: CY7C1069AV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): uPD4416008G5-A15-9JF; uPD4416008G5-A15-9JF-A; CY7C1069AV33-10ZCT; CY7C1069AV33-10ZC;
Introduction Date: August 30, 2002
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1069AV33-10ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1069AV33-10ZXC
Integrated Circuits (ICs) - Memory CY7C1069AV33-10ZXC
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 013520-CY7C1069AV33-10ZXC CY7C1069AV33-10ZXC
Product Name Memory - SRAM - CY7C1069AV33-10ZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details