Cypress Semiconductor Corp. Memory - RAM - CY7C1081DV33-12BAXI CY7C1081DV33-12BAXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164871-CY7C1081DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1081DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): CY7C1081DV33-12BAXIT ; CY7C1071DV33-12BAXI; CY7C1071DV33-12BAXIT ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164871-CY7C1081DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1081DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): CY7C1081DV33-12BAXIT ; CY7C1071DV33-12BAXI; CY7C1071DV33-12BAXIT ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1081DV33-12BAXI - 1164871-CY7C1081DV33-12BAXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1081DV33-12BAXI
1164871-CY7C1081DV33-12BAXI
Memory - RAM - CY7C1081DV33-12BAXI 1164871-CY7C1081DV33-12BAXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164871-CY7C1081DV33 -12BAXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C1081DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): CY7C1081DV33-12BAXIT ; CY7C1071DV33-12BAXI; CY7C1071DV33-12BAXIT ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164871-CY7C1081DV33-12BAXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-LFBGA
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: CY7C1081DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x9.5)
Alternative Parts (Cross-Reference): CY7C1081DV33-12BAXIT; CY7C1071DV33-12BAXI; CY7C1071DV33-12BAXIT;
Introduction Date: July 13, 1996
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1081DV33-12BAXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1081DV33-12BAXI
Integrated Circuits (ICs) - Memory CY7C1081DV33-12BAXI
IC SRAM 64MBIT PARALLEL 48FBGA

IC SRAM 64MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164871-CY7C1081DV33-12BAXI CY7C1081DV33-12BAXI
Product Name Memory - RAM - CY7C1081DV33-12BAXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Memory - 448-CY14B101LA-SP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers