Cypress Semiconductor Corp. Memory - SRAM - CY7C1061DV33-10ZSXI CY7C1061DV33-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013519-CY7C1061DV33- 10ZSXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Family Name: CY7C1061DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416016G5-A15-9JF ; uPD4416016G5-A15-9JF -A; uPD4416016G5-A17-9JF ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013519-CY7C1061DV33- 10ZSXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Family Name: CY7C1061DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416016G5-A15-9JF ; uPD4416016G5-A15-9JF -A; uPD4416016G5-A17-9JF ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1061DV33-10ZSXI - 013519-CY7C1061DV33-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1061DV33-10ZSXI
013519-CY7C1061DV33-10ZSXI
Memory - SRAM - CY7C1061DV33-10ZSXI 013519-CY7C1061DV33-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013519-CY7C1061DV33- 10ZSXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Family Name: CY7C1061DV33 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD4416016G5-A15-9JF ; uPD4416016G5-A15-9JF -A; uPD4416016G5-A17-9JF ; Introduction Date: July 13, 1996 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013519-CY7C1061DV33-10ZSXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 10ns
Family Name: CY7C1061DV33
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): uPD4416016G5-A15-9JF; uPD4416016G5-A15-9JF-A; uPD4416016G5-A17-9JF;
Introduction Date: July 13, 1996
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1061DV33-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1061DV33-10ZSXI
Integrated Circuits (ICs) - Memory - Memory CY7C1061DV33-10ZSXI
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 013519-CY7C1061DV33-10ZSXI CY7C1061DV33-10ZSXI CY7C1061DV33-10ZSXI
Product Name Memory - SRAM - CY7C1061DV33-10ZSXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers