Cypress Semiconductor Corp. Memory - SRAM - CY7C1069G30-10ZSXI CY7C1069G30-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916391-CY7C1069G30-1 0ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3550, CY7C1069G30-10ZSXI-N D
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916391-CY7C1069G30-1 0ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3550, CY7C1069G30-10ZSXI-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1069G30-10ZSXI - 916391-CY7C1069G30-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1069G30-10ZSXI
916391-CY7C1069G30-10ZSXI
Memory - SRAM - CY7C1069G30-10ZSXI 916391-CY7C1069G30-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916391-CY7C1069G30-1 0ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY7C1069 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-3550, CY7C1069G30-10ZSXI-N D

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916391-CY7C1069G30-10ZSXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1069
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-3550, CY7C1069G30-10ZSXI-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1069G30-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1069G30-10ZSXI
Integrated Circuits (ICs) - Memory CY7C1069G30-10ZSXI
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916391-CY7C1069G30-10ZSXI CY7C1069G30-10ZSXI
Product Name Memory - SRAM - CY7C1069G30-10ZSXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 54-TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CY14E256LA-SZ25XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
View Details
5 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71P72604S167BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details