Cypress Semiconductor Corp. Memory - RAM - CY7C1062DV33-10BGXI CY7C1062DV33-10BGXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164861-CY7C1062DV33 -10BGXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS61WV51232BLL-10BI; IS64WV51232BLS-10BA3 ; IS61WV51232BLL-10BLI -TR; Introduction Date: November 12, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164861-CY7C1062DV33 -10BGXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS61WV51232BLL-10BI; IS64WV51232BLS-10BA3 ; IS61WV51232BLL-10BLI -TR; Introduction Date: November 12, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1062DV33-10BGXI - 1164861-CY7C1062DV33-10BGXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1062DV33-10BGXI
1164861-CY7C1062DV33-10BGXI
Memory - RAM - CY7C1062DV33-10BGXI 1164861-CY7C1062DV33-10BGXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164861-CY7C1062DV33 -10BGXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS61WV51232BLL-10BI; IS64WV51232BLS-10BA3 ; IS61WV51232BLL-10BLI -TR; Introduction Date: November 12, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164861-CY7C1062DV33-10BGXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 119-BGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1062DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 119-PBGA (14x22)
Alternative Parts (Cross-Reference): IS61WV51232BLL-10BI; IS64WV51232BLS-10BA3; IS61WV51232BLL-10BLI-TR;
Introduction Date: November 12, 2002
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1062DV33-10BGXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1062DV33-10BGXI
Integrated Circuits (ICs) - Memory CY7C1062DV33-10BGXI
IC SRAM 16MBIT PARALLEL 119PBGA

IC SRAM 16MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164861-CY7C1062DV33-10BGXI CY7C1062DV33-10BGXI
Product Name Memory - RAM - CY7C1062DV33-10BGXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details