Cypress Semiconductor Corp. Memory - RAM - CY7C1069AV33-10BAC CY7C1069AV33-10BAC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164862-CY7C1069AV33 -10BAC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x20) Alternative Parts (Cross-Reference): AT61162E-PM40M-E; uPD4416008G5-A15-9JF ; AT61162E-PM40MMN; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164862-CY7C1069AV33 -10BAC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x20) Alternative Parts (Cross-Reference): AT61162E-PM40M-E; uPD4416008G5-A15-9JF ; AT61162E-PM40MMN; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1069AV33-10BAC - 1164862-CY7C1069AV33-10BAC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1069AV33-10BAC
1164862-CY7C1069AV33-10BAC
Memory - RAM - CY7C1069AV33-10BAC 1164862-CY7C1069AV33-10BAC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164862-CY7C1069AV33 -10BAC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1069AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (8x20) Alternative Parts (Cross-Reference): AT61162E-PM40M-E; uPD4416008G5-A15-9JF ; AT61162E-PM40MMN; Introduction Date: August 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164862-CY7C1069AV33-10BAC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 60-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1069AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (8x20)
Alternative Parts (Cross-Reference): AT61162E-PM40M-E; uPD4416008G5-A15-9JF; AT61162E-PM40MMN;
Introduction Date: August 30, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1069AV33-10BAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1069AV33-10BAC
Integrated Circuits (ICs) - Memory - Memory CY7C1069AV33-10BAC
IC SRAM 16MBIT PARALLEL 60FBGA

IC SRAM 16MBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164862-CY7C1069AV33-10BAC CY7C1069AV33-10BAC
Product Name Memory - RAM - CY7C1069AV33-10BAC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns
Cycle Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 448-CY14B116N-BZ25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers