Shenzhen Shengyu Electronics Technology Limited Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| 18-BIT REGISTERED TRANSCE | |
| 2-W, MONO, ANALOG INPUT CLASS-D | |
| 54LS368A HEX BUS DRIVERS WITH 3- | |
| ANA HI SPD/S.S. QUAD O.A. | |
| ANA LO-PWR/LO-NSE DUAL OA | |
| ANA OP AMP LO POWER | |
| ANA OP AMP QUAD INT COM | |
| ANA OP AMP SNGL NON COM | |
| AUTO 2-IN MUX10-OUT BUFFER | |
| AUTO 2-IN MUX8-OUT BUFFER | |
| AUTOMOTIVE ISOLATED ANALOG AMP W | |
| AUTOMOTIVE ISOLATED ANALOG AMPLI | |
| BBG ECL BUFR FANOFF DIFF | |
| BUFFER, AS SERIES, 6-FUNC, TTL | |
| BUS DRIVER, ALS SERIES | |
| BUS DRIVER, AS SERIES | |
| BUS DRIVER, TTL/H/L SERIES, 4-FU | |
| BUS TRANSCEIVER | |
| CURRENT MODE PWMS, HIGH-RELIABIL | |
| HEX BUS DRIVERS WITH 3-STATE OUT | |
| IC AMP AUDIO 1W COMM 9CSP | |
| IC AMP CELLULAR 0HZ-5GHZ SOT89-3 | |
| IC AMP CLASS AB MONO 3W 8HVSON | |
| IC AMP CLASS D MONO 3W 10HVSON | |
| IC AMP CLASS D MONO 3W 9WLCSP | |
| IC AMP CLASS D STER 1.3W 16WLCSP | |
| IC AMP CLASS D STER 2.1W 20HVQFN | |
| IC AMP CLASS D STEREO 5W 24QFN | |
| IC AMP CLASS G STER 25MW 16WLCSP | |
| IC AMP CLSS AB STER 2.2W 20HVQFN | |
| IC AMP GPS 2.4GHZ-2.5GHZ 16QFN | |
| IC AMP VGA 16SO | |
| IC AMP VOLTAGE FEEDBACK 14HTSSOP | |
| IC AMP VOLTAGE FEEDBACK 14SOIC | |
| IC AMP VOLTAGE FEEDBACK 8MSOP | |
| IC AMP VOLTAGE FEEDBACK 8SOIC | |
| IC AMP VOLTAGE FEEDBACK 8VSSOP | |
| IC AMP VOLTAGE FEEDBACK SOT23-5 | |
| IC AMP WLAN FRONT END 16QFN | |
| IC ANA LO-PWR/LO-NSE DUAL OP AMP | |
| IC ANA LO-V / R-R SNGL OP AMP | |
| IC AUDIO 2 CIRCUIT 8SOIC | |
| IC BUF NON-INVERT 5.5V 56SSOP | |
| IC BUFFER 1:10 LVPECL 32ELQFP | |
| IC BUFFER 1:5 LVPECL 32ELQFP | |
| IC BUFFER INVERT 5.5V 56SSOP | |
| IC CLK BUFFER 1:2 1.25GHZ 16QFN | |
| IC CLK BUFFER 1:2 170MHZ 32QFN | |
| IC CLK BUFFER 1:3 52MHZ 10TDFN | |
| IC CLK BUFFER 1:3 725MHZ 32QFN | |
| IC CLK BUFFER 1:3 800MHZ 24VQFN | |
| IC CLK BUFFER 1:4 100MHZ 32QFN | |
| IC CLK BUFFER 1:4 100MHZ 40QFN | |
| IC CLK BUFFER 1:4 140MHZ 8TSSOP | |
| IC CLK BUFFER 1:4 170MHZ 40QFN | |
| IC CLK BUFFER 1:4 220MHZ 8TSSOP | |
| IC CLK BUFFER 1:4 250MHZ 24QFN | |
| IC CLK BUFFER 1:4 350MHZ 24QFN | |
| IC CLK BUFFER 1:4 710MHZ 24QFN | |
| IC CLK BUFFER 1:4 725MHZ 16QFN | |
| IC CLK BUFFER 1:5 1.25GHZ 32QFN | |
| IC CLK BUFFER 1:5 1.25GHZ 44QFN | |
| IC CLK BUFFER 1:5 725MHZ 44QFN | |
| IC CLK BUFFER 1:6 725MHZ 32QFN | |
| IC CLK BUFFER 1:8 100MHZ 40QFN | |
| IC CLK BUFFER 1:8 200MHZ 16TSSOP | |
| IC CLK BUFFER 1:8 200MHZ 24QFN | |
| IC CLK BUFFER 1:8 350MHZ 24QFN | |
| IC CLK BUFFER 1:9 140MHZ 16SOIC | |
| IC CLK BUFFER 1:9 220MHZ 16SOIC | |
| IC CLK BUFFER 2:10 1.25GHZ 32QFN | |
| IC CLK BUFFER 2:10 1.25GHZ 44QFN | |
| IC CLK BUFFER 2:10 200MHZ 32QFN | |
| IC CLK BUFFER 2:10 725MHZ 44QFN | |
| IC CLK BUFFER 2:4 1.25GHZ 16QFN | |
| IC CLK BUFFER 2:4 100MHZ 32QFN | |
| IC CLK BUFFER 2:4 100MHZ 40QFN | |
| IC CLK BUFFER 2:4 200MHZ 16QFN | |
| IC CLK BUFFER 2:4 725MHZ 16QFN | |
| IC CLK BUFFER 2:5 725MHZ 20TSSOP | |
| IC CLK BUFFER 2:6 1.25GHZ 24QFN | |
| IC CLK BUFFER 2:6 1.25GHZ 32QFN | |
| IC CLK BUFFER 2:6 200MHZ 24QFN | |
| IC CLK BUFFER 2:6 725MHZ 32QFN | |
| IC CLK BUFFER 2:8 100MHZ 40QFN | |
| IC CLK BUFFER 2:8 170MHZ 40QFN | |
| IC CLK BUFFER 2:8 200MHZ 16QFN | |
| IC CLK BUFFER 2:8 200MHZ 16TSSOP | |
| IC CLOCK BUFFER QFN | |
| IC CMOS 2 CIRCUIT 10STDFN | |
| IC CMOS 4 CIRCUIT 20STQFN | |
| IC CURR SENSE 1 CIRCUIT SOT23-5 | |
| IC CURR SENSE 1 CIRCUIT SOT23-6 | |
| IC CURRENT SENSE 1 CIRCUIT 8SOIC | |
| IC ISOLATION 16SOIC | |
| IC ISOLATION 8DIP GULL WING | |
| IC OP AMP DUAL LOW POWER | |
| IC OP AMP ISOLATION 16-SOIC | |
| IC OPAMP 14SOIC | |
| IC OPAMP 14TSSOP | |
| IC OPAMP 8SOIC | |
| IC OPAMP GP 1 CIRCUIT 8CERDIP | |
| IC OPAMP GP 1 CIRCUIT 8DIP | |
| IC OPAMP GP 1 CIRCUIT 8SO | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 1 CIRCUIT TO99-8 | |
| IC OPAMP GP 1 CIRCUIT TO99 | |
| IC OPAMP GP 1 CIRCUIT | |
| IC OPAMP GP 14DIP | |
| IC OPAMP GP 14SOIC | |
| IC OPAMP GP 14TSSOP | |
| IC OPAMP GP 2 CIRCUIT 8DIP | |
| IC OPAMP GP 2 CIRCUIT 8SO | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 2 CIRCUIT 8VSSOP | |
| IC OPAMP GP 2 CIRCUIT | |
| IC OPAMP GP 4 CIRCUIT 14DIP | |
| IC OPAMP GP 4 CIRCUIT 14SO | |
| IC OPAMP GP 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 4 CIRCUIT 14TSSOP | |
| IC OPAMP GP 8DIP | |
| IC OPAMP GP 8SOIC | |
| IC OPAMP SGL LOW NOISE 8-SOIC | |
| IC POSTAMPLIFIER 20SO | |
| IC SAMPL/HOLD 1 CIRCUIT 14CDIP | |
| IC SAMPL/HOLD 1 CIRCUIT 8DIP | |
| IC TRANSIMPEDANCE 1 CIRCUIT 14SO | |
| IC TRANSIMPEDANCE 1 CIRCUIT 8SO | |
| IC TXRX NON-INVERT 5.5V 56SSOP | |
| IC | |
| ISOLATED ANALOG AMP WITH DIFFERE | |
| MILITARY 4-CH, 2-V TO 6-V BUFFER | |
| MILITARY 4-CH, 4.5-V TO 5.5-V BI | |
| MILITARY 4-CH, 4.5-V TO 5.5-V BU | |
| MILITARY 6-CH, 2-V TO 6-V BUFFER | |
| MILITARY 6-CH, 2-V TO 6-V INVERT | |
| MILITARY 6-CH, 4.5-V TO 5.5-V BI | |
| MILITARY 8-CH, 2-V TO 6-V BUFFER | |
| MILITARY 8-CH, 2-V TO 6-V INVERT | |
| MILITARY 8-CH, 4.5-V TO 5.5-V BI | |
| MILITARY 8-CH, 4.5-V TO 5.5-V BU | |
| MILITARY 8-CH, 4.5-V TO 5.5-V IN | |
| OCTAL BUS TRANSCEIVERS 20-CDIP - | |
| OCTAL BUS TRANSCEIVERS AND REGIS | |
| OCTAL BUS TRANSCEIVERS WITH 3-ST | |
| POWER ISOLATION | |
| QUADRUPLE BUS TRANSCEIVERS 14-CD | |
| SAF3566HV - TERRESTRIAL DIGITAL | |
| SAMPLE AND HOLD 1-CH 0.6US | |
| SCAN926260 SIX 1 TO 10 BUS LVDS | |
| SOUNDPLUS AUDIO OPERATIONAL AMPL | |
|
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers -- SG1525AL-883B
|
VOLTAGE MODE PWMS |
| << Prev | Next >> |