Skyworks Solutions, Inc. Special Purpose Amplifiers SI8932D-IS4

Description
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Request a Quote Datasheet
Description
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 863-SI8932D-IS4-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
863-SI8932D-IS4-ND
Special Purpose Amplifiers 863-SI8932D-IS4-ND
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC

Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers - 1342618-SI8932D-IS4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
1342618-SI8932D-IS4
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers 1342618-SI8932D-IS4
Win Source Part Number: 1342618-SI8932D-IS4 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Series: Automotive, AEC-Q100 Type: Amplifier Package: Tube Applications: Isolated Voltage Sensing Standard Package: 80 Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8932

Win Source Part Number: 1342618-SI8932D-IS4
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Series: Automotive, AEC-Q100
Type: Amplifier
Package: Tube
Applications: Isolated Voltage Sensing
Standard Package: 80
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8932

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SI8932D-IS4
Special Purpose Amplifier Ic 771-SI8932D-IS4
POWER ISOLATION Product overview: SI8932D-IS4 from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8932D-IS4 can be used for catalog matching and distributor lookup.

POWER ISOLATION Product overview: SI8932D-IS4 from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8932D-IS4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SI8932D-IS4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SI8932D-IS4
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SI8932D-IS4
POWER ISOLATION

POWER ISOLATION

Supplier's Site
Linear - Amplifiers - Special Purpose - SI8932D-IS4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SI8932D-IS4
Linear - Amplifiers - Special Purpose SI8932D-IS4
POWER ISOLATION

POWER ISOLATION

Supplier's Site Datasheet
Special Purpose Amplifiers - SI8932D-IS4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SI8932D-IS4
Special Purpose Amplifiers SI8932D-IS4
Amplifier IC Isolated Voltage Sensing 8-SOIC

Amplifier IC Isolated Voltage Sensing 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 863-SI8932D-IS4-ND 1342618-SI8932D-IS4 771-SI8932D-IS4 SI8932D-IS4 SI8932D-IS4 SI8932D-IS4
Product Name Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type SOIC; "8-SOIC (0.295"", 7.50mm Width)" 8-SOIC (0.295", 7.50mm Width) Tube 8-SOIC (0.295, 7.50mm Width) SOIC; 8-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Audio Amplifier ICs - 1658413 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers