POWER ISOLATION Product overview: SI8922AD-IS4R from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8922AD-IS4R can be used for catalog matching and distributor lookup.
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Win Source Part Number: 1342596-SI8922AD-IS4
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolation
Package: Tape & Reel
Applications: Automotive, Inverters, Power Supplies, UPS
Standard Package: 1,250
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8922
POWER ISOLATION
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
POWER ISOLATION
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SI8922AD-IS4R | 863-SI8922AD-IS4RTR-ND | 1342596-SI8922AD-IS4R | SI8922AD-IS4R | SI8922AD-IS4R | SI8922AD-IS4R |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |