IC AMP CLSS AB STER 2.2W 20HVQFN Product overview: SA58637BS,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58637BS,118 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-HVQFN (5x6)
Manufacturer: NXP
Win Source Part Number: 1094346-SA58637BS,11
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HVQFN (5x6)
Dimension: 20-VQFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC AMP CLSS AB STER 2.2W 20HVQFN
AUDIO AMPLIFIER, AB, 2.2W, SON-20; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:2.2W; Supply Voltage Range:2.2V to 18V; Amplifier Case Style:SON; No. of Pins:20Pins; Load Impedance:8ohm; Operating Temperature Min:-40°CRoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class AB 20-HVQFN (5x6)
IC AMP CLSS AB STER 2.2W 20HVQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-SA58637BS,118 | 568-4356-2-ND | 1094346-SA58637BS,118 | SA58637BS,118 | 70R8723 | SA58637BS,118 | SA58637BS,118 |
| Product Name | 2.2W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - SA58637BS,118 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier, Ab, 2.2W, Son-20; Amplifier Class Nxp | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 20-VQFN Exposed Pad | 20-HVQFN (5x6) | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 18 volts | 2.2 to 18 volts | 18 to 2.2 volts | 2.2 to 18 volts | 2.2 to 18 volts |