Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933753-SI8921BD-IS4
Features: Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Package: Tube
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: SI8921
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.33.0001
Other Part Number: -1546-SI8921BD-IS4, 336-SI8921BD-IS4
POWER ISOLATION Product overview: SI8921BD-IS4 from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8921BD-IS4 can be used for catalog matching and distributor lookup.
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
POWER ISOLATION
POWER ISOLATION
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 863-SI8921BD-IS4-ND | 933753-SI8921BD-IS4 | 771-SI8921BD-IS4 | SI8921BD-IS4 | SI8921BD-IS4 | SI8921BD-IS4 | SI8921BD-IS4 |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SI8921BD-IS4 | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC | Tube | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | 8-SOIC (0.295, 7.50mm Width) |