IC ISOLATION 16SOIC Product overview: SI8920BC-IS from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BC-IS can be used for catalog matching and distributor lookup.
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Win Source Part Number: 1260367-SI8920BC-IS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolation
Package: Tube
Applications: Automotive, Inverters, Power Supplies, UPS
Standard Package: 46
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5901
Base Product Number: SI8920
IC ISOLATION 16SOIC
IC ISOLATION 16SOIC
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
IC ISOLATION 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SI8920BC-IS | 336-5901-ND | 1260367-SI8920BC-IS | SI8920BC-IS | SI8920BC-IS | SI8920BC-IS | SI8920BC-IS |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |