onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SA5534ANG

Description
Win Source Part Number: 1260504-SA5534ANG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSA5534ANG,2156 -SA5534ANG-ON Base Product Number: SA5534 Product Status: Obsolete Voltage - Supply Span (Min): 6 V Voltage - Supply Span (Max): 40 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260504-SA5534ANG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSA5534ANG,2156 -SA5534ANG-ON Base Product Number: SA5534 Product Status: Obsolete Voltage - Supply Span (Min): 6 V Voltage - Supply Span (Max): 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260504-SA5534ANG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260504-SA5534ANG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260504-SA5534ANG
Win Source Part Number: 1260504-SA5534ANG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSA5534ANG,2156 -SA5534ANG-ON Base Product Number: SA5534 Product Status: Obsolete Voltage - Supply Span (Min): 6 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 1260504-SA5534ANG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 13V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4mA
Current - Output / Channel: 38 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: ONSONSSA5534ANG,2156-SA5534ANG-ON
Base Product Number: SA5534
Product Status: Obsolete
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Singapore, Singapore
10MHz 20V Operational Amplifier IC
687-SA5534ANG
10MHz 20V Operational Amplifier IC 687-SA5534ANG
Op Amp, 10MHz, 20V, 1Ch, PDIP, Low Noise Product overview: SA5534ANG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534ANG can be used for catalog matching and distributor lookup.

Op Amp, 10MHz, 20V, 1Ch, PDIP, Low Noise Product overview: SA5534ANG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - SA5534ANG-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
SA5534ANG-ND
Instrumentation, Op Amps, Buffer Amps SA5534ANG-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - SA5534ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SA5534ANG
Instrumentation, OP Amps, Buffer Amps SA5534ANG
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SA5534ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SA5534ANG
Integrated Circuits (ICs) - Linear - Amplifiers SA5534ANG
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260504-SA5534ANG 687-SA5534ANG SA5534ANG-ND SA5534ANG SA5534ANG
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 10MHz 20V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 4 milliamps 4 milliamps 4 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 10 MHz 10 MHz
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Audio Amplifier ICs - 2413454 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details