Amplifier IC 1-Channel (Mono) Class AB 8-HVSON (4x4)
IC AMP CLASS AB MONO 3W 8HVSON Product overview: SA58631TK,115 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58631TK,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260606-SA58631TK,11
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 8Ohm
Voltage - Supply: 2.2V ~ 18V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-HVSON (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935280877115,SA58631
Base Product Number: SA586
Product Status: Obsolete
Amplifier IC 1-Channel (Mono) Class AB 8-HVSON (4x4)
IC AMP CLASS AB MONO 3W 8HVSON
IC AMP AUDIO 3W MONO AB 8HVSON
IC AMP CLASS AB MONO 3W 8HVSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 568-12051-2-ND | 742-SA58631TK,115 | 1260606-SA58631TK,115 | SA58631TK,115 | SA58631TK,115 | 568-SA58631TK,115 | SA58631TK,115 |
| Product Name | Audio Amplifiers | 3W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP AUDIO 3W MONO AB 8HVSON | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 18 volts | 2.2 to 18 volts | 2.2 to 18 volts | 18 to 2.2 volts | 2.2 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |