Power Supply Support Circuit, Fixed, 1 Channel, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC310ASKTRT from Semtech is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SC310ASKTRT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-6
Manufacturer: Semtech Corporation
Win Source Part Number: 064207-SC310ASKTRT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Current - Input Bias: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 25 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
IC OPAMP CURR SENSE 2MHZ SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-SC310ASKTRT | SC310ASKTR-ND | 064207-SC310ASKTRT | SC310ASKTRT | SC310ASKTRT | SC310ASKTRT | SC310ASKTRT | 684-SC310ASKTRT |
| Product Name | SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC310ASKTRT | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP CURR SENSE 2MHZ SOT23-6 |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 25 volts | 3 to 25 volts | 3 volts | 25 volts | ||||
| Bandwidth | 2 MHz | 2 MHz | 2 MHz | 2 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape and Reel | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | SOT-23-6 | SOT; SOT23; SOT-23-6 |