Skyworks Solutions, Inc. Special Purpose Amplifiers SI8920BD-IS

Description
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Request a Quote Datasheet
Description
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 336-3331-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
336-3331-5-ND
Special Purpose Amplifiers 336-3331-5-ND
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC

Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Special Purpose - SI8920BD-IS - 933752-SI8920BD-IS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SI8920BD-IS
933752-SI8920BD-IS
Linear - Linear - Amplifiers - Special Purpose - SI8920BD-IS 933752-SI8920BD-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933752-SI8920BD-IS Features: Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: SI8920 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933752-SI8920BD-IS
Features: Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: SI8920
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Special Purpose Amplifier Ic - 771-SI8920BD-IS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-SI8920BD-IS
Special Purpose Amplifier Ic 771-SI8920BD-IS
IC ISOLATION 16SOIC Product overview: SI8920BD-IS from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BD-IS can be used for catalog matching and distributor lookup.

IC ISOLATION 16SOIC Product overview: SI8920BD-IS from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920BD-IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - SI8920BD-IS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SI8920BD-IS
Special Purpose Amplifiers SI8920BD-IS
Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC

Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SI8920BD-IS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SI8920BD-IS
Linear - Amplifiers - Special Purpose SI8920BD-IS
IC ISOLATION 16SOIC

IC ISOLATION 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SI8920BD-IS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SI8920BD-IS
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SI8920BD-IS
IC ISOLATION 16SOIC

IC ISOLATION 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 336-3331-5-ND 933752-SI8920BD-IS 771-SI8920BD-IS SI8920BD-IS SI8920BD-IS SI8920BD-IS
Product Name Special Purpose Amplifiers Linear - Linear - Amplifiers - Special Purpose - SI8920BD-IS Special Purpose Amplifier Ic Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC Tube SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - ALD1724ESAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers
Op Amps - 1223373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Linear - Amplifiers - Special Purpose - 5962-9864601QEA - Lingto Electronic Limited
Specs
Life Cycle Stage Active
View Details