IC ISOLATION 8DIP GULL WING Product overview: SI8920AC-IP from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8920AC-IP can be used for catalog matching and distributor lookup.
Current Sense Amplifier 100mV PDIP8
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 851686-SI8920AC-IP
Features: IC
Package: Tube
Family Name: SI8920
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
IC ISOLATION 8DIP GULL WING
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
IC ISOLATION 8DIP GULL WING
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SI8920AC-IP | 1690202 | 336-3328-5-ND | 851686-SI8920AC-IP | SI8920AC-IP | SI8920AC-IP | SI8920AC-IP |
| Product Name | Special Purpose Amplifier Ic | Current Sensing Amplifiers | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SI8920AC-IP | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS | RoHS |