onsemi 10MHz Operational Amplifier IC SE5534AN

Description
Low Noise Op Amp, 10MHz GBW, 80dB CMRR, 1Ch, PDIP Product overview: SE5534AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise Op Amp, 10MHz GBW, 80dB CMRR, 1Ch, PDIP Product overview: SE5534AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz Operational Amplifier IC
687-SE5534AN
10MHz Operational Amplifier IC 687-SE5534AN
Low Noise Op Amp, 10MHz GBW, 80dB CMRR, 1Ch, PDIP Product overview: SE5534AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534AN can be used for catalog matching and distributor lookup.

Low Noise Op Amp, 10MHz GBW, 80dB CMRR, 1Ch, PDIP Product overview: SE5534AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - SE5534AN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
SE5534AN-ND
Instrumentation, Op Amps, Buffer Amps SE5534AN-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SE5534AN - 141593-SE5534AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SE5534AN
141593-SE5534AN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SE5534AN 141593-SE5534AN
Manufacturer: ON Semiconductor Win Source Part Number: 141593-SE5534AN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: ±3 V to 20 V Operating Supply Current: 4mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 141593-SE5534AN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 20 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SE5534AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SE5534AN
Integrated Circuits (ICs) - Linear - Amplifiers SE5534AN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SE5534AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SE5534AN
Instrumentation, OP Amps, Buffer Amps SE5534AN
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SE5534AN SE5534AN-ND 141593-SE5534AN SE5534AN SE5534AN
Product Name 10MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SE5534AN Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 20 volts 3 to 20 volts 6 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Bandwidth 10 MHz 10 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data