Manufacturer: ON Semiconductor
Win Source Part Number: 128095-SE5534N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 20 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-PDIP
Low Noise Op Amp, 10MHz GBW, 1Ch, PDIP Product overview: SE5534N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534N can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 128095-SE5534N | SE5534N-ND | 687-SE5534N | 598-SE5534N | SE5534N | SE5534N | SE5534N |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SE5534N | Instrumentation, Op Amps, Buffer Amps | 10MHz Operational Amplifier IC | IC OPAMP GP 1 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 20 volts | 20 volts | 6 volts | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.4000 µA | 0.4000 µA | |||||
| GBW | 10 MHz | 10 MHz |