Manufacturer: Semtech Corporation
Win Source Part Number: 064208-SC310BSKTRT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4MHz
Amplifier Type: Current Sense
Current - Input Bias: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 25 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Current Sense Amplifier 1 Circuit SOT-23-6
Power Supply Support Circuit, Fixed, 1 Channel, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC310BSKTRT from Semtech is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SC310BSKTRT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 064208-SC310BSKTRT | SC310BSKTR-ND | 687-SC310BSKTRT | SC310BSKTRT | SC310BSKTRT | SC310BSKTRT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC310BSKTRT | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 25 volts | 25 volts | ||||
| Source Current (IS) | 0.2700 milliamps | 0.2700 milliamps | 0.2700 milliamps | 0.2700 milliamps | ||
| IBIAS | 150 µA | 150 µA | ||||
| Bandwidth | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz |