Shenzhen Shengyu Electronics Technology Limited Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 10 20 30 40 50 60 63 64 65 66 67 68 69
Product Name Notes
CLOCK FANOUT BUFFER 9-OUT 28PIN
IC AMP CLASS D MONO 2.5W 9WCSP
IC AMP CLASS D STEREO 1W 16QSOP
IC AMP CLASS D STEREO 1W 28SSOP
IC AMP CLASS G STEREO 28MW 12CSP
IC AMP CURRENT FEEDBACK 14SO
IC AMP CURRENT FEEDBACK 8SOP
IC AMP CURRENT FEEDBACK SOT23-5
IC AMP D/AB MONO 16QFN
IC AMP D/AB MONO 2W 20W-CSP
IC AMP DC RESTORATION 8SOP
IC BUF NON-INVERT 5.5V 5TSSOP
IC BUF NON-INVERT 5.5V 8MSOPB
IC BUFFER 1 CIRCUIT 6SON
IC BUFFER 4 CIRCUIT 14SO
IC BUFFER INVERT 5.5V 8MSOPB
IC BUFFER NON-INVERT 5.5V 6XSON
IC BUFFER NON-INVERT 5.5V 8VSSOP
IC BUFFER NON-INVERT 5.5V 8XSON
IC BUFFER NON-INVERT 5.5V SC74A
IC BUFFER OCTAL 100MHZ 20-SOIC
IC CLASS D OUTPUT FILTER FERRITE
IC CLK BUF 2:10 1.6GHZ 32ETQFP
IC CLK BUF 4:10 1.035GHZ 56QFN
IC CLK BUFFER 1:12 180MHZ 28SSOP
IC CLK BUFFER 1:2 400MHZ 20QFN
IC CLK BUFFER 1:2 750MHZ 16QFN
IC CLK BUFFER 1:20 250MHZ 72QFN
IC CLK BUFFER 1:20 250MHZ 80GQFN
IC CLK BUFFER 1:4 400MHZ 20QFN
IC CLK BUFFER 1:4 750MHZ 16QFN
IC CLK BUFFER 1:6 750MHZ 32QFN
IC CLK BUFFER 1:8 750MHZ 32QFN
IC CLK BUFFER 2:10 1.6GHZ 32QFN
IC CLK BUFFER 2:12 1.5GHZ 56QFN
IC CLK BUFFER 2:6 750MHZ 32QFN
IC CLK BUFFER 2:8 1.5GHZ 48QFN
IC CLK BUFFER 2:8 750MHZ 32QFN
IC CLK BUFFER 3:10 1.6GHZ 48QFN
IC CLK BUFFER 3:10 200MHZ 32QFN
IC CLK BUFFER 3:10 250MHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 40QFN
IC CLK BUFFER 4:3 1.035GHZ 32QFN
IC CLK BUFFER 4:6 1.035GHZ 56QFN
IC CLK BUFFER 4:6 1.035GHZ
IC CMOS 1 CIRCUIT SOT25-5
IC DRIVER 48QFN
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT SOT25-5
IC OPAMP GP 1 CIRCUIT TSOT5
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VGA
IC VARIABLE GAIN 8 CIRC 64TQFP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC ZD BUFFER 16SOIC
INTEGRATED CIRCUIT
LOW SKEW CLOCK DRIVER
NOW NEXPERIA XC7WH126DP - BUS DR
PROCESSOR
PROTOTYPE
XC7SET125GF - BUS DRIVER, XSON6

<< Prev