Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
POWER ISOLATION Product overview: SI8922AD-IS4 from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8922AD-IS4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342620-SI8922AD-IS4
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolation
Package: Tube
Applications: Automotive, Inverters, Power Supplies, UPS
Standard Package: 80
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8922
POWER ISOLATION
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
POWER ISOLATION
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 863-SI8922AD-IS4-ND | 771-SI8922AD-IS4 | 1342620-SI8922AD-IS4 | SI8922AD-IS4 | SI8922AD-IS4 | SI8922AD-IS4 |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Tube | 8-SOIC (0.295", 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | 8-SOIC (0.295, 7.50mm Width) |