Op Amp, 600kHz GBW, 7.5V, SOIC-8, 1-Ch, Bipolar Product overview: SA5230DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5230DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 116940-SA5230DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 15 V, ±0.9 V to 7.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 32mA
Gain Bandwidth Product (GBP): 600kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-SA5230DR2G | SA5230DR2GOSTR-ND | 116940-SA5230DR2G | SA5230DR2G | SA5230DR2G | SA5230DR2G |
| Product Name | 600kHz 7.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5230DR2G | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7.5 volts | 1.8 to 15 volts | ||||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs | |
| Bandwidth | 0.6000 MHz | 0.6000 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |