NXP Semiconductors Audio Amplifiers SA58672TK,138

Description
Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - SA58672TK,138-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
SA58672TK,138-ND
Audio Amplifiers SA58672TK,138-ND
Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)

Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - SA58672TK,138 - 793807-SA58672TK,138 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - SA58672TK,138
793807-SA58672TK,138
Linear - Linear - Amplifiers - Audio - SA58672TK,138 793807-SA58672TK,138
Manufacturer: NXP Win Source Part Number: 793807-SA58672TK,138 Packaging: Reel package Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm Family Name: SA58672 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-HVSON (3x3) Alternative Parts (Cross-Reference): NCP9004FCT1G; SA58672UK; SA58672UK,027; SA58672TK; Introduction Date: June 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 793807-SA58672TK,138
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Family Name: SA58672
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-HVSON (3x3)
Alternative Parts (Cross-Reference): NCP9004FCT1G; SA58672UK; SA58672UK,027; SA58672TK;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3W Audio Amplifier
742-SA58672TK,138
3W Audio Amplifier 742-SA58672TK,138
IC AMP CLASS D MONO 3W 10HVSON Product overview: SA58672TK,138 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK,138 can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 3W 10HVSON Product overview: SA58672TK,138 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK,138 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - SA58672TK,138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
SA58672TK,138
Audio Amplifiers SA58672TK,138
Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)

Amplifier IC 1-Channel (Mono) Class D 10-HVSON (3x3)

Buy Now Datasheet
Linear - Amplifiers - Audio - SA58672TK,138 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
SA58672TK,138
Linear - Amplifiers - Audio SA58672TK,138
IC AMP CLASS D MONO 3W 10HVSON

IC AMP CLASS D MONO 3W 10HVSON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SA58672TK,138
Integrated Circuits (ICs) - Linear - Amplifiers SA58672TK,138
IC AMP CLASS D MONO 3W 10HVSON

IC AMP CLASS D MONO 3W 10HVSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number SA58672TK,138-ND 793807-SA58672TK,138 742-SA58672TK,138 SA58672TK,138 SA58672TK,138 SA58672TK,138
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - SA58672TK,138 3W Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 3 watts 3 watts 3 watts 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data