LED2WORK GmbH Machine luminaire LED2WORK 153110-01 - FIELDLED EVO 39 W 153110-01

Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153110-01 machine light from LED2WORK, with a ~39 Watt output and a front-side connection, is suitable for the surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 540 mm, the FIELDLED EVO - 153110-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.
Datasheet
Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153110-01 machine light from LED2WORK, with a ~39 Watt output and a front-side connection, is suitable for the surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 540 mm, the FIELDLED EVO - 153110-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine luminaire LED2WORK 153110-01 - FIELDLED EVO 39 W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine luminaire LED2WORK 153110-01 - FIELDLED EVO 39 W
Machine luminaire LED2WORK 153110-01 - FIELDLED EVO 39 W
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153110-01 machine light from LED2WORK, with a ~39 Watt output and a front-side connection, is suitable for the surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 540 mm, the FIELDLED EVO - 153110-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153110-01 machine light from LED2WORK, with a ~39 Watt output and a front-side connection, is suitable for the surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 540 mm, the FIELDLED EVO - 153110-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Machine luminaire LED2WORK 153110-01 - FIELDLED EVO 39 W
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details